EN
  • EN
  • DE

SNJ54AHC32J

Part No SNJ54AHC32J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AHC32 QUADRUPLE 2-INPUT POSITI / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AHC32
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1015577-SNJ54AHC32J
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC32J CAD Model

Description

Product Overview: SNJ54AHC32J from Texas Instruments

The SNJ54AHC32J is a high-performance, quadruple 2-input positive-OR gate integrated circuit (IC) from the reputable manufacturer, Texas Instruments. This device belongs to the advanced high-speed CMOS (AHC) family, which is known for its robustness and versatility in a wide range of digital applications. The SNJ54AHC32J offers a perfect solution for systems requiring logical addition of two binary variables, making it an essential component in digital signal processing, computing, and various other logic circuits.

Key Features

  • Logic Type: The SNJ54AHC32J is designed with four independent 2-input positive OR gates, providing the logical function Y = A + B in positive logic.
  • Operating Voltage: It operates at a wide range of supply voltages from 2V to 5.5V, accommodating various logic levels and ensuring compatibility with a multitude of other logic families.
  • High-Speed Performance: With fast propagation delays and transition times, this IC is optimized for high-speed signal processing, ensuring quick response times in critical applications.
  • Low Power Consumption: The device is designed to consume minimal power, making it suitable for power-sensitive applications without compromising on performance.
  • Package Type: The SNJ54AHC32J is available in a durable ceramic flat package (J) which offers excellent thermal properties and is suitable for high-reliability applications subjected to harsh environments.
  • Temperature Range: The device can operate over a wide temperature range, making it ideal for military and aerospace applications that require operation under extreme conditions.

Applications

The versatility of the SNJ54AHC32J allows it to be used in a variety of applications, including:

  • Binary addition and arithmetic logic units (ALUs)
  • Signal gating and multiplexing
  • Control systems and automation
  • Communication systems
  • Embedded systems and microcontroller interfaces

With its proven reliability and Texas Instruments' commitment to quality, the SNJ54AHC32J is a top choice for designers and engineers looking for a dependable logic solution. Its robust design and comprehensive features ensure that it can meet the demands of even the most challenging digital applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0730 $60.2920
9+ $12.3676 $111.3084
13+ $11.9811 $155.7543
18+ $11.5946 $208.7028
23+ $11.2081 $257.7863
30+ $10.0487 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess