EN
  • EN
  • DE

SNJ54AHC123AW

Part No SNJ54AHC123AW
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54AHC
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 8.7 ns
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673834-SNJ54AHC123AW
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC123AW CAD Model

Description

The SNJ54AHC123AW is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This monolithic device belongs to the AHC (Advanced High-Speed CMOS) family, which is renowned for its robust performance and compatibility with a wide range of applications.

Key Features

  • Dual Retriggerable Monostable Multivibrators: The SNJ54AHC123AW features two independent channels that can be used in a variety of timing configurations, providing versatility in its application.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2 V to 6 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High-Speed Performance: With fast propagation delay times, the SNJ54AHC123AW is designed for high-speed operation, which is critical for timing-critical applications.
  • Low Power Consumption: The AHC technology ensures that the power consumption is minimal without compromising on performance, making it ideal for power-sensitive designs.
  • Robust Industrial Design: Encased in a ceramic flat package, the SNJ54AHC123AW is built to withstand harsh industrial environments and meet stringent military specifications.

Applications

The versatility of the SNJ54AHC123AW allows it to be used in a wide array of applications, such as:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Edge-triggered applications
  • Sequential systems

Quality and Reliability

TI's commitment to quality ensures that the SNJ54AHC123AW meets the highest standards of reliability. It undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. This device is also supported by TI's comprehensive technical documentation, providing engineers with detailed information for design and application.

Conclusion

Whether you're designing for industrial, military, or commercial applications, the SNJ54AHC123AW from Texas Instruments offers a reliable and efficient solution for your timing and pulse generation needs. Its dual-channel configuration, high-speed performance, and low power consumption make it a valuable addition to any electronic system design.

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3569 $59.3569
3+ $48.7031 $146.1093
4+ $47.1812 $188.7248
5+ $45.6592 $228.2960
6+ $44.1372 $264.8232
8+ $39.5713 $316.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess