The SNJ54ACT573J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. Designed as an octal D-type transparent latch with 3-state outputs, this device is a crucial component in various digital systems where temporary data storage is needed.
Key Features
- Logic Type: Octal D-Type Latch
- IC Package Type: CDIP (Ceramic Dual In-line Package)
- Pin Count: 20 pins, providing ample connection points for integration into complex circuits.
- Operating Temperature Range: -55°C to 125°C, ensuring stable operation in extreme conditions.
- Output Type: 3-State, allowing for efficient bus communication.
- Supply Voltage Range: 4.5V to 5.5V, compatible with standard TTL levels.
- Propagation Delay Time: Fast signal processing with minimal delay.
Applications
The SNJ54ACT573J is versatile, serving a wide array of applications, including:
- Data storage and transfer
- Buffering and interfacing in bus-oriented systems
- Control systems
- Communication systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ54ACT573J is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent military specifications. This commitment to quality makes the SNJ54ACT573J a trusted choice for critical military and aerospace applications, as well as commercial systems that demand the highest levels of reliability.
Support and Resources
Customers can access comprehensive support for the SNJ54ACT573J, including detailed datasheets, application notes, and design resources, directly from the Texas Instruments website. This support helps designers and engineers to effectively incorporate the SNJ54ACT573J into their projects, minimizing development time and ensuring the best possible performance.