The SNJ54ABT241J from Texas Instruments is a high-performance, octal buffer and line driver designed to provide the ideal balance between speed and power consumption. This device is particularly suitable for driving bus lines or buffer memory address registers with its robust output drivers and minimized propagation delay times.
Key Features:
- Technology: Advanced BiCMOS technology (ABT)
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Output Capability: Capable of driving heavily loaded bus lines with up to 48 mA of output current
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
- Package: Standard military-grade ceramic DIP (J) package
- Temperature Range: Military-grade performance from -55°C to 125°C
- Speed: Fast propagation delay time, ensuring quick data transfer
- Power Consumption: Low ICCH and ICCL in the disabled state, which reduces power consumption significantly
Applications:
The SNJ54ABT241J is ideal for a wide range of applications in the military, aerospace, and telecommunications sectors, where reliability and performance are non-negotiable. It's also well-suited for industrial environments that require sturdy components capable of operating under extreme temperatures and conditions.
Quality and Reliability:
As with all Texas Instruments products, the SNJ54ABT241J is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements of military-grade components. Users can trust in the consistent quality and reliability of this octal buffer/line driver for their critical and demanding applications.
Support and Resources:
Texas Instruments provides comprehensive technical support and resources for the SNJ54ABT241J, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively and efficiently.