EN
  • EN
  • DE

SNJ54ABT162245WD

Part No SNJ54ABT162245WD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 3.05 mm
Lead Free Contains Lead
Length 15.88 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Channels 16
Number of Elements 2
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.3 ns
Radiation Hardening No
RoHS Non-Compliant
Thickness 2.48 mm
Turn-On Delay Time 7.3 ns
Width 9.66 mm
Win Source Part Number 1095330-SNJ54ABT162245WD
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT162245WD CAD Model

Description

SNJ54ABT162245WD: 16-Bit Bus Transceivers with 3-State Outputs

The SNJ54ABT162245WD from Texas Instruments is a high-performance, 16-bit bus transceiver designed to facilitate bidirectional communication between two data buses. The device features 3-state outputs that enable independent control of each data path, making it ideal for multiplexed data transmission systems where output enable signals govern data flow.

Key Features

  • Wide Operating Range: This transceiver operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.
  • High-Speed Data Transfer: Engineered for efficiency, the SNJ54ABT162245WD enables high-speed data transfer, which is crucial for applications that require rapid data processing and throughput.
  • Low Power Consumption: With its advanced design focused on power efficiency, this device consumes minimal power, making it suitable for power-sensitive applications.
  • 3-State Outputs: The transceiver's 3-state outputs allow for connection to a bus-oriented system without the risk of bus contention, as the outputs can be effectively disconnected.
  • Bidirectional Data Flow: Data can flow in both directions through the device, providing flexibility in the design of communication protocols and system architecture.

Applications

The SNJ54ABT162245WD is versatile and can be used in a variety of applications, including:

  • Data bus interfacing and buffering in servers and networking equipment.
  • Signal routing and bus isolation in complex multi-board systems.
  • Memory interfacing, including DRAM, SRAM, and ROM.
  • Peripheral interfacing for microprocessors and microcontrollers.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ABT162245WD is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. The device is available in a ceramic flat package, providing robust physical protection and thermal stability.

With its combination of features, the SNJ54ABT162245WD is an excellent choice for designers looking to optimize their data bus systems for speed, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess