EN
  • EN
  • DE

SN7BCT25642DW

Part No SN7BCT25642DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN7BCT25642DW / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342216-SN7BCT25642DW
Ultra Librarian 3D Model Ultra Librarian SN7BCT25642DW CAD Model

Description

The SN7BCT25642DW is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is a part of Texas Instruments' extensive range of bus transceivers, which are designed to provide bidirectional communication between data buses in a variety of applications.

Key Features

  • Bus Transceiver Type: The SN7BCT25642DW is a 25-ohm octal bus transceiver with 3-state outputs, which allows for efficient data transfer and communication between data buses.
  • Logic Family: It belongs to the BCT family of logic devices, which is known for its high drive and fast switching characteristics suitable for bus interface applications.
  • Package: The device is housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with typical 5V logic levels used in many digital systems.
  • Temperature Range: The SN7BCT25642DW is designed to perform reliably over an industrial temperature range, ensuring stable operation in varying environmental conditions.

Applications

The versatility of the SN7BCT25642DW makes it suitable for a wide array of applications. It is commonly used in:

  • Bus interface and buffer applications for microprocessors and microcontrollers.
  • Data communication between peripherals or different logic domains.
  • Memory buffering and data transfer in servers, workstations, and other computing devices.
  • Industrial and automation systems requiring robust and reliable data exchange.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN7BCT25642DW is no exception, with its design and production processes geared towards ensuring maximum reliability and longevity in all use cases.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess