EN
  • EN
  • DE

SN74AUC2G34YZPR

Part No SN74AUC2G34YZPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DUAL NON-INV 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 1099511-SN74AUC2G34YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G34YZPR CAD Model

Description

Product Overview: SN74AUC2G34YZPR from Texas Instruments

The SN74AUC2G34YZPR is a high-performance, dual unbuffered positive-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for very low operating voltage and high-speed operation, making it ideal for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Operating Voltage: The SN74AUC2G34YZPR operates at an ultra-low voltage range of 0.8V to 2.7V, which helps in conserving energy and extending battery life in portable devices.
  • High-Speed Performance: With a typical tpd of just 2.3 ns at 2.5V, this device offers high-speed data transfer, which is essential for high-performance computing and telecommunications systems.
  • Low Power Consumption: It features a low power consumption with a typical ICC of only 10 µA, minimizing the overall power requirements of the system it is integrated into.
  • Output Drive Capability: The SN74AUC2G34YZPR can drive up to 32 mA at outputs, providing good signal integrity and driving capability.
  • Package: Available in a small-footprint lead-free DSBGA package, it is suitable for space-constrained applications.

Applications

The versatility of the SN74AUC2G34YZPR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Power management systems
  • Data storage and logic signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC2G34YZPR is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance even under extreme conditions. Additionally, the product is RoHS compliant, reflecting TI's dedication to environmental sustainability.

For designers and engineers looking for a high-speed, low-power flip-flop solution, the SN74AUC2G34YZPR from Texas Instruments offers a compelling combination of performance, power efficiency, and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3319 $53.2760
95+ $1.0928 $103.8160
145+ $1.0587 $153.5115
200+ $1.0245 $204.9000
255+ $0.9904 $252.5520
340+ $0.8879 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,788 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess