EN
  • EN
  • DE

SN76514N

Part No SN76514N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095300-SN76514N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN76514N CAD Model

Description

The SN76514N is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of TI's extensive range of electronic components that are known for their reliability, durability, and cutting-edge technology.

Key Features

  • Versatility: The SN76514N is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to incorporate a robust IC into their electronic designs.
  • High-Speed Operation: Engineered for speed, it provides quick response times and high-frequency operation, which is essential for modern electronic devices that require rapid data processing and performance.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed to be energy-efficient, helping to reduce power consumption and extend the battery life of portable devices.
  • Durable Construction: Built to last, the SN76514N is manufactured with Texas Instruments' commitment to quality, ensuring that it can withstand the rigors of both industrial and consumer applications.

Applications

The SN76514N is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Computing devices
  • Consumer electronics
  • Industrial control systems
  • Automotive systems

Technical Specifications

To provide a comprehensive understanding of the SN76514N's capabilities, here are some of the technical specifications:

Parameter Value
Operating Temperature Range -40°C to 85°C
Supply Voltage Varies depending on the application
Package Type DIP (Dual In-line Package)
Mounting Type Through-Hole

Quality and Support

Texas Instruments is committed to providing exceptional support and quality assurance for the SN76514N. Customers can access a wide range of resources, including technical documentation, application notes, and customer support to ensure a seamless integration of the IC into their products.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess