EN
  • EN
  • DE

SN761683BDAR

Part No SN761683BDAR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description TV TUNER IC | IC SYNTHESIZED TV TUNER 32-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type Tuner
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Family Part Number SN761683B
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1256414-SN761683BDAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761683BDAR CAD Model

Description

The SN761683BDAR is a sophisticated integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of TI's extensive product line, renowned for its high-quality standards and innovative technology.

Key Features

  • High Integration: The SN761683BDAR integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of external components required.
  • Performance: Designed to deliver reliable performance, this component is suitable for a wide range of applications that require precise electronic control.
  • Power Efficiency: TI's commitment to energy efficiency is evident in the SN761683BDAR, which is engineered to operate with minimal power consumption without sacrificing functionality.

Applications

The versatility of the SN761683BDAR allows it to be used in various applications, including but not limited to:

  • Consumer electronics
  • Communication systems
  • Automotive industry
  • Industrial controls

Technical Specifications

Parameter Value Package Type SSOP Operating Temperature -40°C to +85°C Supply Voltage Specific to the product series Mounting Type Surface Mount

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN761683BDAR is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of the industry sectors it serves. Customers can trust TI for reliable, long-lasting components that are synonymous with excellence.

Ordering and Packaging

The SN761683BDAR comes in a tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering information, availability, and detailed pricing, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5137 $51.3700
240+ $0.4215 $101.1600
370+ $0.4084 $151.1080
510+ $0.3952 $201.5520
655+ $0.3820 $250.2100
880+ $0.3425 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess