EN
  • EN
  • DE

MIC2777L-23YM5

Part No MIC2777L-23YM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319869-MIC2777L-23YM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2777L-23YM5 CAD Model

Description

Microchip Technology's MIC2777L-23YM5 Supervisory Circuit

The MIC2777L-23YM5 from Microchip Technology is a highly sophisticated supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It offers a precise and reliable means to ensure that systems operate within specified voltage thresholds, thereby providing a crucial safeguard against power-related issues that can lead to system failure or data corruption.

Key Features

  • Dual Voltage Monitoring: This component is capable of monitoring two different voltage levels simultaneously, making it an ideal choice for systems with multiple power domains.
  • Adjustable Thresholds: The MIC2777L-23YM5 allows for precise setting of voltage thresholds, which ensures that the monitoring is tailored to the specific needs of the application.
  • Manual Reset Input: It includes a manual reset input that allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Low Power Consumption: Designed to be power-efficient, the device consumes minimal power, which is crucial for battery-operated and energy-sensitive applications.
  • Small Form Factor: The device comes in a compact 5-pin SOT-23 package, which is beneficial for space-constrained designs.

Applications

The MIC2777L-23YM5 is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • Portable devices where power efficiency is paramount
  • Microprocessor/microcontroller systems that require reliable voltage monitoring
  • Automotive systems where robustness and reliability are critical
  • Telecommunications infrastructure that demands consistent performance

Reliability and Performance

Microchip Technology's commitment to quality means that the MIC2777L-23YM5 is built to meet high standards of reliability and performance. With its ability to provide real-time monitoring and control of system voltages, this supervisory circuit is an essential component for any design that prioritizes stability and data integrity. Whether used in consumer electronics, automotive systems, or industrial controls, the MIC2777L-23YM5 stands out as a smart choice for designers who require a dependable solution for power supply supervision.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess