EN
  • EN
  • DE

SN761678BDBTR

Part No SN761678BDBTR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 30TSSOP / Video Tuner IC I2C 30-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335952-SN761678BDBTR
Ultra Librarian 3D Model Ultra Librarian SN761678BDBTR CAD Model

Description

Product Overview: SN761678BDBTR

The SN761678BDBTR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This IC is part of TI's extensive portfolio of RF and IF components, specifically tailored for use in digital television (DTV) applications. The SN761678BDBTR is designed to provide a high level of performance and reliability for a wide range of consumer electronics.

As a versatile tuner IC, the SN761678BDBTR is equipped with dual RF inputs and is capable of receiving both analog and digital signals. This makes it an ideal choice for integration into modern television sets, set-top boxes, and other video reception devices that require support for multiple signal types. The IC features a low-noise amplifier (LNA) for improved signal sensitivity, which is crucial for picking up weak broadcast signals.

The SN761678BDBTR operates over a broad frequency range, ensuring compatibility with various broadcast standards around the world. This includes support for VHF, UHF, and cable television bands, providing manufacturers with the flexibility to design products for a global market. The IC also boasts a low power consumption profile, which is critical for energy-efficient consumer electronics.

This product is supplied in a small-outline transistor (DBT) package, which is designed for surface-mount technology (SMT) assembly processes. The compact footprint of the SN761678BDBTR allows for its use in space-constrained applications, while still delivering the robust functionality expected from Texas Instruments components.

The SN761678BDBTR also comes with an integrated phase-locked loop (PLL) synthesizer, which contributes to its ability to provide stable and precise local oscillator (LO) frequencies required for tuning. This feature, combined with its high integration level, reduces the need for external components, simplifying design and reducing overall system costs.

In summary, the SN761678BDBTR from Texas Instruments is a highly integrated tuner IC that offers exceptional performance for receiving both analog and digital television signals. Its low power consumption, broad frequency range, and compact design make it an excellent choice for manufacturers looking to create high-quality, energy-efficient DTV solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5278 $50.1410
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4060 $200.9700
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess