Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number SN7616
Standard Package 46 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335943-SN761672ADA
Ultra Librarian 3D Model Ultra Librarian SN761672ADA CAD Model

Description

The SN761672ADA is a high-performance component manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This product is designed to meet the rigorous demands of modern electronic applications, providing a seamless integration for designers and engineers alike.

Key Features

  • High Accuracy: The SN761672ADA is built with precision in mind, ensuring accurate signal processing for critical applications.
  • Durability: Manufactured with Texas Instruments' commitment to quality, this product offers exceptional durability and a long operational lifespan.
  • Flexibility: Its versatile design allows for use in a wide range of applications, from consumer electronics to industrial systems.
  • Integration: Easy to integrate with other components, the SN761672ADA simplifies the design process, reducing time to market for new products.

Applications

The SN761672ADA is suitable for a variety of applications, including but not limited to:

  • Audio and video equipment
  • Wireless communication systems
  • Data acquisition systems
  • Industrial control modules
  • Medical instrumentation

Technical Specifications

Below are the key technical specifications of the SN761672ADA:

Parameter Value Supply Voltage Specified Range (e.g., 3.3V to 5V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type Surface-Mount Data Interface Specific Protocol (e.g., I2C, SPI) Output Type Analog or Digital (as applicable)

Ordering Information

To order the SN761672ADA or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the correct product code to avoid any discrepancies.

You May Also Be Interested in

Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
Semtech Corporation
12G UHD-SDI DUAL INPUT CD / Video Driver IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Need more? Email Us
ECAD model for GS12182-INTE3
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
Texas Instruments
3-Gbps HD/SD SDI Cable Driver | IC CABLE DVR HD/SD SDI 16WQFN
Lowest to $7.1819
ECAD model for LMH0302SQX/NOPB
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8411 $58.8770
165+ $0.6903 $113.8995
255+ $0.6686 $170.4930
350+ $0.6470 $226.4500
450+ $0.6255 $281.4750
600+ $0.5608 $336.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention