EN
  • EN
  • DE

SN761022DBA

Part No SN761022DBA
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095291-SN761022DBA
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN761022DBA CAD Model

Description

Introducing the SN761022DBA from Texas Instruments

The SN761022DBA is a state-of-the-art integrated circuit developed by the renowned manufacturer, Texas Instruments. This product is designed to cater to a wide range of applications, providing robust solutions for designers and engineers alike. The SN761022DBA is part of Texas Instruments' commitment to delivering high-quality, reliable components that enhance the performance and efficiency of electronic systems.

Key Features

  • High Integration: The SN761022DBA integrates multiple functions into a single chip, which helps reduce the overall component count in electronic systems. This not only saves space on the PCB but also simplifies the design process and can lead to cost savings.
  • Versatility: This product is designed to be versatile and is suitable for use in various applications, including consumer electronics, automotive systems, industrial controls, and communication devices.
  • Performance: Texas Instruments has equipped the SN761022DBA with advanced technology that ensures high performance and reliability. The chip is built to operate efficiently under a range of environmental conditions, making it a dependable choice for critical applications.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics design, and the SN761022DBA is designed to consume minimal power, which is beneficial for battery-powered devices and helps to reduce the overall energy footprint of systems.

Applications

The versatility of the SN761022DBA allows it to be employed in a multitude of applications. Its reliable performance and integration make it an excellent choice for:

  • Audio and Video Equipment
  • Wireless Communication Systems
  • Automotive Electronics
  • Portable Devices
  • Home Automation
  • Industrial Control Systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN761022DBA is no exception. It is manufactured to meet the highest industry standards, ensuring longevity and consistent performance. Additionally, Texas Instruments provides extensive technical support and documentation, making it easier for developers to integrate the SN761022DBA into their projects.

With its combination of integration, performance, and efficiency, the SN761022DBA from Texas Instruments stands out as an exceptional component for a wide array of electronic applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess