EN
  • EN
  • DE

MC10H161L

Part No MC10H161L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221751-MC10H161L
Ultra Librarian 3D Model Ultra Librarian MC10H161L CAD Model

Description

ON Semiconductor MC10H161L Product Overview

The ON Semiconductor MC10H161L is a high-performance ECL (Emitter-Coupled Logic) integrated circuit designed to deliver fast and reliable digital logic operations. This advanced IC is specifically engineered to cater to the demanding requirements of high-speed computing and data processing applications.

Key Features

  • High-Speed Operation: The MC10H161L operates at exceptional speeds, making it suitable for applications that require rapid data throughput and swift signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, which helps in reducing the overall power consumption of the system it is integrated into.
  • Emitter-Coupled Logic: ECL technology ensures minimal propagation delay and high noise immunity, which are critical for maintaining signal integrity in complex electronic systems.
  • Multiple Logic Functions: This versatile IC incorporates several logic functions, providing designers with a multifunctional component that can be used in various aspects of circuit design.

Applications

The MC10H161L is ideal for a wide range of applications, including but not limited to:

  • High-speed data processing equipment
  • Telecommunications infrastructure
  • Computing systems
  • Instrumentation and test equipment
  • Professional audio and video equipment

Technical Specifications

Here are some of the technical specifications of the MC10H161L:

  • Supply Voltage (VCC): -4.94V to -5.46V
  • Input Voltage Range: -5.7V to 0V
  • Operating Temperature Range: 0°C to +75°C
  • Package Type: PDIP-16

ON Semiconductor's commitment to quality ensures that the MC10H161L meets the industry standards for reliability and performance. This product is a testament to ON Semiconductor's expertise in providing innovative solutions for high-speed digital logic operations.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess