EN
  • EN
  • DE

SN75LVPE4410RNQR

Part No SN75LVPE4410RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 16G PCIE-4 REDRIVER / Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Type Buffer, ReDriver
Applications PCI Express
Input Differential
Output Differential
Data Rate (Max) 16Gbps
Number of Channels 4
Delay Time 70ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 90mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number 75LVPE4410
Other Names 296-SN75LVPE4410RNQRDKR,296-SN75LVPE4410RNQRTR,296-SN75LVPE4410RNQRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260955-SN75LVPE4410RNQR
Ultra Librarian 3D Model Ultra Librarian SN75LVPE4410RNQR CAD Model

Description

The SN75LVPE4410RNQR is a state-of-the-art retimer from Texas Instruments designed to enhance signal integrity for high-speed communication interfaces. This device is a part of the innovative portfolio of signal conditioners that Texas Instruments provides to address the challenges of maintaining optimal performance in applications that require high-speed data transmission.

Key Features

  • High-Speed Performance: The SN75LVPE4410RNQR is engineered to operate at blazing speeds, making it ideal for applications that demand quick data transfer rates without compromising signal quality.
  • Signal Conditioning: It includes advanced signal conditioning capabilities, which help to extend the reach of high-speed signals and enhance system reliability by reducing jitter and improving signal integrity.
  • Low Power Consumption: Designed with efficiency in mind, this retimer consumes minimal power, thereby reducing the overall power footprint of the systems it is incorporated into.
  • Compatibility: The device supports a wide range of data rates and is compatible with various industry-standard interfaces, ensuring its versatility across different platforms and applications.

Applications

The SN75LVPE4410RNQR is well-suited for a variety of high-speed data applications, including:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Server and Storage Systems
  • Telecommunications Infrastructure

Quality and Reliability

As with all Texas Instruments products, the SN75LVPE4410RNQR is manufactured to the highest standards of quality and reliability. This ensures that the device not only meets the rigorous demands of modern high-speed communication systems but also provides the longevity and durability required for long-term deployment.

Environmental Considerations

Texas Instruments is committed to environmental stewardship, and the SN75LVPE4410RNQR is designed with eco-friendly considerations in mind. It complies with RoHS standards, reducing the environmental impact by avoiding the use of certain hazardous substances in its construction.

For engineers and system designers looking to push the boundaries of data transmission speed and reliability, the SN75LVPE4410RNQR from Texas Instruments represents a robust solution that delivers performance, efficiency, and quality.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9410 $53.6460
14+ $7.3362 $102.7068
22+ $7.1070 $156.3540
30+ $6.8777 $206.3310
38+ $6.6485 $252.6430
51+ $5.9607 $303.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess