Product Overview
The SN75LVDS83BDGGR is a high-performance, FlatLink™ transmitter designed by Texas Instruments. This integrated circuit is primarily used for translating a 24-bit pixel data stream into a FlatLink interface through a low-voltage differential signaling (LVDS) technology. It is a vital component in applications where high-speed, low-power consumption data transmission is required, such as in notebook and desktop displays, high-resolution monitors, and advanced graphics displays.
Key Features
- Compatibility: The SN75LVDS83BDGGR is compatible with a wide range of graphics controllers and is designed to support display resolutions up to UXGA (1600 x 1200).
- Low Power Consumption: This transmitter operates on a low voltage supply, making it an energy-efficient solution for portable and battery-operated devices.
- High-Speed Data Transmission: It supports high-speed data transmission rates, ensuring smooth and clear image rendering on displays.
- Reduced Electromagnetic Interference (EMI): The use of LVDS technology minimizes EMI, a common challenge in high-speed data applications.
- Hot-Plug Detection: An integrated hot-plug detection feature allows for the device to be connected or disconnected without the need for powering down the system.
- Small Footprint: Offered in a TSSOP (Thin Shrink Small Outline Package), the SN75LVDS83BDGGR saves valuable board space, which is essential for compact electronic designs.
Technical Specifications
- Package: 56-TSSOP
- Operating Temperature: -40°C to 85°C
- Supply Voltage: 3.3V ± 0.3V
- Power Dissipation: Typically 400 mW (max)
- Output Clock Frequency: Up to 112 MHz
Applications
The SN75LVDS83BDGGR is suitable for a variety of display applications, including but not limited to:
- LCD Panels
- Projectors
- High-definition Televisions (HDTVs)
- Industrial Monitors
- Medical Imaging Devices
With its robust feature set and Texas Instruments' reputation for quality, the SN75LVDS83BDGGR is an excellent choice for designers looking to improve display connectivity with reliability and efficiency.