EN
  • EN
  • DE

SN75LVDM977DGG

Part No SN75LVDM977DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 9/9 56TSSOP / 9-CHANNEL DUAL-MODE TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Number of Drivers/Receivers 9/9
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Part Number Series 75LVDM977
Manufacturer Pack Quantity 35
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807065-SN75LVDM977DGG
Ultra Librarian 3D Model Ultra Librarian SN75LVDM977DGG CAD Model

Description

The SN75LVDM977DGG is a robust digital interface IC manufactured by Texas Instruments, designed to facilitate high-speed, low-power communication in demanding applications. This versatile chip is part of TI's LVDM (Low-Voltage Differential Signaling) family and is engineered to provide a reliable solution for data transmission over twisted-pair or parallel-point-to-point data bus configurations.

Key Features

  • High-Speed Data Transmission: The device supports fast data rates, making it suitable for applications requiring quick data transfer such as high-resolution video interfaces and backplane communications.
  • Low-Voltage Signaling: The LVDM technology enables lower power consumption and reduced emission of electromagnetic interference, contributing to energy efficiency and signal integrity.
  • Differential Signaling: Differential data transmission ensures enhanced noise immunity, which is critical in electrically noisy environments or over long cable distances.
  • Hot-Plugging Capability: The SN75LVDM977DGG is designed to handle hot insertion, allowing devices to be connected or disconnected without the need to power down the system.
  • Robust Protection Features: The device includes protection against electrostatic discharge (ESD) and integrated fail-safe circuitry to ensure reliability and durability.

Applications

The SN75LVDM977DGG is ideal for a wide range of applications, including but not limited to:

  • High-resolution video displays and interfaces
  • Telecommunications and networking equipment
  • Industrial control systems
  • Data storage and server backplanes
  • Automotive infotainment and camera systems

Technical Specifications

With a focus on performance and reliability, the SN75LVDM977DGG offers the following technical specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 48

As a product of Texas Instruments, the SN75LVDM977DGG is backed by the company's commitment to high-quality manufacturing and support. It is a testament to TI's legacy of delivering cutting-edge technology solutions for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7593 $67.5186
4+ $27.7000 $110.8000
6+ $26.8344 $161.0064
8+ $25.9687 $207.7496
10+ $25.1031 $251.0310
14+ $22.5062 $315.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess