EN
  • EN
  • DE

SN75LVCP601EVM

Part No SN75LVCP601EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Type Interface
Function Re-Driver
Embedded No
Utilized IC / Part SN75LVCP601
Supplied Contents Board(s)
Base Product Number 75LVCP601
Other Names 296-42224
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284443-SN75LVCP601EVM
Ultra Librarian 3D Model Ultra Librarian SN75LVCP601EVM CAD Model

Description

The SN75LVCP601EVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities of the SN75LVCP601, a single-channel, high-speed differential I/O redriver and signal conditioner. This evaluation module (EVM) provides an excellent platform for designers and engineers to explore the features and performance of the SN75LVCP601, which is specifically engineered to enhance signal quality in applications requiring high-speed data transmission.

Key Features of the SN75LVCP601EVM

  • Integrated SN75LVCP601 redriver chip that supports data rates up to 3.6 Gbps.
  • Designed with flexible power supply options, accommodating various system requirements.
  • Includes signal trace layouts optimized for signal integrity, ensuring reliable performance at high speeds.
  • Features adjustable equalization, output swing, and de-emphasis levels to compensate for different levels of signal loss.
  • Comes with onboard status LEDs that provide visual feedback on power and signal lock conditions.
  • Provides easy-to-use evaluation features with standard SMA connectors for differential input and output signals.

Applications

The SN75LVCP601EVM is ideal for a variety of high-speed data transmission applications, including:

  • Consumer electronics with high-definition multimedia interfaces (HDMI) or DisplayPort interfaces.
  • Telecommunications equipment requiring robust signal conditioning for backplane or cable data transmission.
  • Industrial control systems where data integrity is crucial over long cable runs or noisy environments.
  • Data center and server applications with high-speed interconnects such as SAS/SATA or PCIe.

Why Choose the SN75LVCP601EVM?

The SN75LVCP601EVM is an indispensable tool for developers looking to improve signal integrity in their high-speed digital designs. By providing a hands-on experience with the SN75LVCP601's signal conditioning capabilities, this EVM enables users to optimize their system's performance and reliability. Whether you're prototyping a new design or troubleshooting an existing one, the SN75LVCP601EVM is the ideal starting point for ensuring robust and error-free data transmission in your high-speed applications.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess