EN
  • EN
  • DE

SN74ALS191AN

Part No SN74ALS191AN
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC UP/DOWN BIN CNTR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 30MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1099329-SN74ALS191AN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian SN74ALS191AN CAD Model

Description

The SN74ALS191AN, manufactured by Texas Instruments, is a high-performance, synchronous 4-bit up/down binary counter. Designed for precision counting applications, this integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power efficiency.

Key Features:

  • Synchronous Counting: The SN74ALS191AN offers synchronous counting which allows for precise control and predictability of count operations. This is essential for applications where timing and sequence matter.
  • Up/Down Count Capability: With the ability to count both up and down, this versatile counter can be used in a wide range of applications, including reversible counters, frequency dividers, and bidirectional position tracking.
  • Dual Clock Inputs: Separate clock inputs for up and down counting enhance the flexibility of this device, making it suitable for more complex counting schemes.
  • Direct Clear Function: A direct clear input allows for the immediate resetting of the counter to zero, which is critical for initializing processes or in the event of an error condition.
  • Output Capability: The counter features a 4-bit binary output which represents the current count value, enabling easy interfacing with other digital systems.
  • Wide Operating Range: The SN74ALS191AN operates over a wide voltage range, accommodating various levels of signal standards and ensuring compatibility with both legacy and modern digital systems.

Applications:

The SN74ALS191AN is ideal for use in digital systems that require precise counting functionality. Common applications include:

  • Programmable dividers
  • Frequency counters
  • Digital clocks
  • Process control counters
  • Motor speed controllers

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS191AN is designed to meet high standards of quality and reliability. This IC comes in a DIP (Dual In-line Package), making it easy to handle and integrate into a wide range of electronic assemblies. Whether for industrial, commercial, or educational applications, the SN74ALS191AN is a reliable choice for your counting and timing needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0085 $51.1445
41+ $2.4686 $101.2126
63+ $2.3914 $150.6582
87+ $2.3143 $201.3441
112+ $2.2371 $250.5552
150+ $2.0057 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess