The SN75LBC771DW is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the differential bus transceiver family and is primarily used for bidirectional communication in multipoint bus transmission lines. It is designed to meet the specifications of the ISO 11898 standard, which is the international standard for high-speed Controller Area Networks (CAN).
Key Features
- Compatibility: Fully compatible with the requirements of the ISO 11898 standard for high-speed (up to 1 Mbps) CAN.
- Bus-Pin Protection: Features protection against transients in the automotive environment, with bus fault conditions of ±36V.
- Differential Output: The device's differential output capability improves signal quality and allows for long-distance communication on the CAN bus.
- Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating.
- Low Current Standby Mode: A low-power mode helps to reduce power consumption when the transceiver is not actively driving the bus.
Applications
The SN75LBC771DW is widely used in automotive and industrial applications where a reliable data communication network is essential. It is suitable for various applications including:
- Automotive networks
- Industrial control systems
- Factory automation
- Building automation
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to 85°C
Package Type
SOIC (DW)
Number of Pins
8
The SN75LBC771DW from Texas Instruments is a robust, reliable solution for your CAN bus communication needs, ensuring high-speed data transfer with protection against harsh environmental conditions.