EN
  • EN
  • DE

SN75LBC184

Part No SN75LBC184
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256351-SN75LBC184
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Metering, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN75LBC184 CAD Model

Description

The SN75LBC184 from Texas Instruments is a robust, highly reliable, and efficient transceiver device designed for RS-485 and RS-422 communication standards. This transceiver is capable of operating in harsh industrial environments and offers protection against electrical noise disturbances, making it an ideal choice for long-distance and networked communication applications.

Key Features

  • Electrostatic Discharge (ESD) Protection: The SN75LBC184 is equipped with an integrated protection circuit that can withstand electrostatic discharges up to 12 kV, ensuring the integrity and longevity of the device in environments prone to ESD events.
  • Thermal Shutdown Protection: To prevent damage from overheating, the device includes a thermal shutdown feature that disables the driver when the die temperature exceeds a safe limit.
  • Power-Up/Down Glitch-Free: Driver outputs and receiver inputs remain in a high-impedance state during power cycles, reducing the risk of glitches that can cause unintended operations in connected circuits.
  • Differential Output and Input: The transceiver offers differential output capability, which enhances noise immunity and allows for reliable data transmission over long cable runs.
  • Low Power Consumption: With its low quiescent power consumption and a standby mode that further reduces power usage, the SN75LBC184 is well-suited for power-sensitive applications.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages from 4.5 V to 5.5 V, making it compatible with a variety of system power rails.

Applications

The SN75LBC184 transceiver is versatile and can be used in multiple applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Meter Reading
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the SN75LBC184 is manufactured to the highest quality standards. Its robust design ensures reliable operation even under the most demanding conditions, making it a preferred choice for engineers and designers looking for a dependable communication solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess