The SN75LBC174DWR is a quint differential line driver designed by Texas Instruments, a leader in the semiconductor industry. This robust device is specifically engineered to address the requirements of balanced transmission lines, making it an ideal choice for applications that demand high-speed data transmission and exceptional signal integrity.
Key Features
- Interface Type: Differential
- Number of Drivers: 5
- Supply Voltage Range: 4.75V to 5.25V
- Signaling Rate: Capable of achieving high-speed data transfers
- Package: SOIC-20 wide body, providing a compact footprint for space-constrained applications
- Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions
- Power-Off Protection: Outputs in high-impedance state when the device is powered off, preventing damage to downstream components
- Thermal Shutdown Protection: Protects the device from overheating, enhancing its reliability and lifespan
Applications
The SN75LBC174DWR is highly versatile and can be used in a variety of applications. It is commonly found in:
- Telecommunications interfaces
- Network routers and switches
- Industrial control systems
- Professional audio equipment
- Data acquisition systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN75LBC174DWR is no exception. It is fabricated using industry-leading processes that ensure high reliability and performance. The device also meets or exceeds the stringent standards set by the industry for signal drivers, assuring users of its quality and durability.
Environmental Compliance
The SN75LBC174DWR complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.