The SN75LBC174A16DW is a quint differential line driver designed by Texas Instruments to provide reliable high-speed data transmission over long distances and in noisy environments. This integrated circuit is part of the 7LB series, which is known for its robust performance and is particularly suited for balanced transmission lines.
Key Features
- Interface Type: Differential Line Driver
- Number of Drivers: 5
- Supply Voltage Range: 4.75 V to 5.25 V
- Signaling Rate: Capable of achieving signaling rates up to 30 Mbps
- Package: 16-Pin SOIC (DW)
- Temperature Range: -40°C to 85°C
- Power-Off Protection: Outputs in high impedance state when powered off
- Thermal Shutdown Protection: Prevents overheating and damage
Applications
The SN75LBC174A16DW is designed for applications that require high-speed data transfer and robust noise immunity. It is commonly used in:
- Telecommunications
- Industrial networks
- Professional audio equipment
- Data acquisition systems
- Control systems
Performance and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN75LBC174A16DW is no exception. This device is designed with advanced technology that ensures stable performance under a wide range of conditions. It features low-power consumption, making it an economical choice for power-sensitive applications. Additionally, the SN75LBC174A16DW is equipped with thermal shutdown protection, which provides an extra layer of safety by preventing the device from overheating.
Environmental and Regulatory Compliance
The SN75LBC174A16DW complies with international standards, including RoHS and Green Product requirements, which means it is manufactured with environmentally friendly materials and processes. This commitment to environmental responsibility ensures that the device is suitable for use in a wide variety of markets and applications while adhering to regulatory demands.