EN
  • EN
  • DE

SN75LBC173N

Part No SN75LBC173N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD DIFF LINE REC 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 140045-SN75LBC173N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC173N CAD Model

Description

The SN75LBC173N is a robust, quadruple differential line receiver designed and manufactured by the highly reputable Texas Instruments. This device is specifically engineered to meet the stringent requirements of the TIA/EIA-485-A standard, making it an ideal component for balanced transmission lines. Its application spans across various fields including telecommunications, industrial control systems, and networking equipment where reliable data transmission is critical.

Key Features

  • Interface Type: The SN75LBC173N operates as a differential line receiver, ensuring high-quality signal integrity in environments prone to electrical noise.
  • Supply Voltage: It is designed to work with a single 5V supply voltage, which is common in digital systems, thereby simplifying power management.
  • Signaling Rate: The device supports signaling rates up to 30 Mbps, allowing for high-speed data transmission suitable for modern communication protocols.
  • Receiver Hysteresis: Built-in hysteresis of 50 mV typical at the receiver input provides enhanced noise immunity, contributing to more reliable data communication.
  • Fail-Safe Protection: The SN75LBC173N incorporates a fail-safe feature that ensures the receiver output is in a high state if the inputs are open or shorted, or if the differential line is inactive.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: It comes in a standard 16-pin DIP (Dual In-line Package), which is convenient for breadboarding and prototyping, as well as for mass production.

Applications

The SN75LBC173N's robust design and features make it an excellent choice for a variety of applications, including:

  • Industrial networks such as Modbus, Profibus, and Fieldbus
  • Telecommunication systems
  • Packet switching networks
  • Data acquisition systems
  • Multi-point data transmission systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LBC173N is no exception. It is fabricated using TI’s state-of-the-art manufacturing processes, ensuring high performance and durability for critical industrial and communication applications. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess