EN
  • EN
  • DE

SN75LBC171DWR

Part No SN75LBC171DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRPL DIFF TXRX 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1101058-SN75LBC171DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LBC171DWR CAD Model

Description

Product Overview: SN75LBC171DWR from Texas Instruments

The SN75LBC171DWR is a robust differential bus transceiver designed by Texas Instruments to provide reliable bidirectional communication in balanced transmission lines. This integrated circuit is part of the SN75LBC171 series and is specifically crafted to address the needs of multi-point bus transmission at signaling rates up to 12 Mbps. The device is optimized for balanced and multipoint bus transmission at rates up to 12 megabits per second (Mbps).

Encased in a sleek 20-pin SOIC (Small Outline Integrated Circuit) package, the SN75LBC171DWR is engineered to operate over a wide temperature range, making it suitable for industrial environments. The wide temperature range, from -40°C to 85°C, ensures reliable performance under varying environmental conditions.

Key Features:

  • High-Speed Operation: This transceiver is capable of supporting data rates up to 12 Mbps, making it ideal for high-speed data transmission applications.
  • Low Power Consumption: It features a low-power consumption design, which is critical for energy-efficient operations in modern electronic systems.
  • Differential Signaling: The differential signaling technique enhances noise immunity and allows for long cable runs, ensuring signal integrity over extended distances.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thus enhancing its reliability and longevity.
  • Fail-Safe Receiver: The fail-safe receiver ensures a high logic level output when the inputs are open, shorted, or idle, providing additional safety and robustness in operation.
  • ESD Protection: The SN75LBC171DWR is equipped with Electrostatic Discharge (ESD) protection circuitry, safeguarding the device from unexpected voltage spikes.

Applications:

The SN75LBC171DWR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Network servers and workstations
  • Professional audio and video equipment
  • Automotive networks

With its combination of high-speed data transfer, low power consumption, and robust protection features, the SN75LBC171DWR from Texas Instruments stands out as a reliable solution for demanding applications that require efficient and secure data transmission.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess