EN
  • EN
  • DE

SN75LBC170DWR

Part No SN75LBC170DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRPL DIFF TXRX 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1101056-SN75LBC170DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LBC170DWR CAD Model

Description

The SN75LBC170DWR is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of the transceiver family, specifically a 3-Port 5-V Node Transceiver and Repeater for TIA/EIA-485-A. It is engineered to facilitate reliable communication over long distances and in electrically noisy environments, making it an ideal choice for industrial applications.

Key Features

  • Interface Type: The SN75LBC170DWR utilizes the TIA/EIA-485-A (RS-485) standard interface, ensuring compatibility with a wide range of industrial communication systems.
  • Number of Drivers/Receivers: This integrated circuit features 3 drivers and 3 receivers, providing flexibility and support for multi-point communication systems.
  • Supply Voltage: Operating at a 5-V supply voltage, it is designed for systems that require a standard logic level, offering seamless integration with existing 5V systems.
  • Operating Temperature Range: The device is capable of operating within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Package: It comes in a wide-body SOIC package with 24 pins (DWR suffix), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Speed: It supports data rates up to 30 Mbps, making it suitable for high-speed data transmission requirements.
  • ESD Protection: The SN75LBC170DWR is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against transient voltage spikes and enhancing system reliability.

Applications

The SN75LBC170DWR is used in a variety of applications that require reliable data transmission over long distances or in noisy environments. Common applications include but are not limited to:

  • Industrial control and automation systems
  • Building automation and HVAC systems
  • Networked security cameras and access control
  • Telecommunications and data communication equipment

Conclusion

With its robust design, high-speed data capabilities, and ESD protection, the SN75LBC170DWR from Texas Instruments stands out as a reliable solution for industrial communication needs. Its compatibility with the RS-485 standard interface and the ability to operate in harsh environments make it a versatile component for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess