EN
  • EN
  • DE

SN75LBC170DW

Part No SN75LBC170DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 3/3 20SOIC  /  3/3 Transceiver Half RS422, RS485 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261424-SN75LBC170DW
Ultra Librarian 3D Model Ultra Librarian SN75LBC170DW CAD Model

Description

Product Overview: SN75LBC170DW by Texas Instruments

The SN75LBC170DW is a robust differential transceiver device from Texas Instruments, designed to provide reliable data transmission over twisted-pair or parallel-wire networks. This integrated circuit is a part of the industry-standard 3.3-V or 5-V differential bus transceiver family and is specifically built to operate in harsh industrial environments where noise immunity and high data rates are crucial.

Key Features

  • Bus-Pin ESD Protection Exceeds 12 kV: The SN75LBC170DW offers excellent Electrostatic Discharge (ESD) protection, ensuring that the device remains reliable and durable even in electrically noisy environments.
  • Operates With a Single 5-V Supply: The device is designed to work with a single 5-V power supply, making it compatible with a wide range of industrial applications and simplifying power management on the system level.
  • Low Power Consumption: It features low current consumption, which is a critical attribute for energy-sensitive applications, thereby extending the life of battery-operated devices.
  • High Impedance Bus Inputs: The high-impedance inputs of the SN75LBC170DW allow for multiple devices to be connected to the bus without significantly increasing the power demand.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, thus ensuring long-term reliability.
  • High-Speed Operation: Capable of operating at high speeds, this transceiver is suitable for applications that require fast data transmission rates.
  • Wide Temperature Range: The device is operational over a wide temperature range, making it suitable for use in extreme industrial conditions.

Applications

The SN75LBC170DW is ideally suited for a variety of applications that require robust and reliable communication, including but not limited to:

  • Industrial Control Systems
  • Factory Automation Networks
  • Building Automation
  • Process Control Systems
  • Automotive Networks

Package and Quality

The device is offered in a 20-pin SOIC (DW) package, which is designed for easy mounting on printed circuit boards. Texas Instruments adheres to high-quality standards, ensuring that the SN75LBC170DW transceiver meets stringent performance criteria for industrial and automotive markets.

For engineers and designers looking for a reliable solution to their data communication challenges, the SN75LBC170DW from Texas Instruments is an excellent choice, combining performance, reliability, and versatility.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess