EN
  • EN
  • DE

SN75DP159RSBT

Part No SN75DP159RSBT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 75DP159
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517817-SN75DP159RSBT
Ultra Librarian 3D Model Ultra Librarian SN75DP159RSBT CAD Model

Description

The SN75DP159RSBT is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance component is a DisplayPort to HDMI retimer that is specifically engineered to enhance signal integrity and drive strength, enabling reliable transmission of video signals between devices.

Key Features

  • DisplayPort 1.2 and HDMI 2.0 Compatible: The SN75DP159RSBT supports DisplayPort 1.2 and HDMI 2.0 standards, making it versatile for use in various multimedia applications, including advanced computer monitors, projectors, and 4K televisions.
  • High Bit Rate: With support for high bit rates of up to 6 Gbps per channel, this component is capable of handling the increased bandwidth required for 4K UHD video and deep color depths.
  • Integrated Retimer: The built-in retimer function helps to clean and stabilize the signal, ensuring the integrity of the data is maintained over longer cable distances or through connectors that may introduce signal degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP159RSBT minimizes energy usage, which is crucial for battery-powered devices and for reducing overall system power demands.
  • Small Form Factor: Packaged in a compact RSBT footprint, this product is ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatile nature of the SN75DP159RSBT makes it suitable for a broad range of applications, including:

  • High-resolution video interfaces for computers and monitors
  • Consumer electronics such as 4K and 3D televisions
  • Professional video editing and broadcasting equipment
  • Video conferencing systems and digital signage solutions

Technical Specifications

For engineers and designers, the SN75DP159RSBT offers a robust set of technical specifications that ensure compatibility and performance:

  • Support for DisplayPort 1.2 and HDMI 2.0 interface standards
  • 6 Gbps high-speed differential input/output for enhanced video quality
  • Low standby power consumption for energy efficiency
  • Operational temperature range suitable for commercial and industrial environments

Overall, the SN75DP159RSBT from Texas Instruments represents a reliable and efficient solution for high-definition video signal transmission, providing designers with a high-quality component that meets the demands of modern multimedia applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4044 $61.6176
8+ $12.6396 $101.1168
13+ $12.2446 $159.1798
17+ $11.8496 $201.4432
22+ $11.4546 $252.0012
30+ $10.2696 $308.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess