EN
  • EN
  • DE

SN75DP118RHHT

Part No SN75DP118RHHT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 36VQFN / Display Port Buffer Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Maximum) 2.7Gbps
Number of Channels 1
Delay Time 20ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 50mA
Operating Temperature Range 0°C ~ 85°C
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 795195-SN75DP118RHHT
Popularity Medium
Supply and Demand Status Limited
Family Name SN75DP118
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75DP118RHHT CAD Model

Description

Product Overview: SN75DP118RHHT

The SN75DP118RHHT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a DisplayPort to LVDS (Low Voltage Differential Signaling) converter, which facilitates the connection between modern DisplayPort-enabled sources and legacy LVDS display panels. It is particularly useful in applications where there is a need to bridge the technology gap between new video sources and existing display infrastructure.

Key Features

  • DisplayPort 1.1a Compliant: The device supports the DisplayPort 1.1a specification, ensuring compatibility with a wide range of DisplayPort sources.
  • High-Resolution Support: Capable of handling resolutions up to WUXGA (1920x1200) at 60Hz, the SN75DP118RHHT is suitable for high-definition video applications.
  • LVDS Interface: It provides a dual-pixel LVDS interface, which is capable of transmitting data at high speeds with low power consumption and reduced electromagnetic interference.
  • Integrated De-Skew: The device features on-chip de-skew to correct any skew introduced by cable or trace mismatches, ensuring signal integrity and quality.
  • Low Power Operation: Designed for efficiency, the SN75DP118RHHT operates with low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust ESD Protection: The product includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage caused by static electricity.

Applications

The versatility of the SN75DP118RHHT makes it an excellent choice for a variety of applications, including notebook computers, docking stations, monitors, digital signage, and video conferencing systems. Its ability to connect DisplayPort technology with LVDS displays extends the life of existing equipment while providing the benefits of modern video sources.

Package and Quality

The device comes in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, which is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and the SN75DP118RHHT is no exception, providing reliable performance for critical video applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8343 $51.0174
43+ $2.3256 $100.0008
67+ $2.2530 $150.9510
92+ $2.1803 $200.5876
119+ $2.1076 $250.8044
159+ $1.8896 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess