Product Overview: SN75C3243DBRG4 by Texas Instruments
The SN75C3243DBRG4 is a versatile and robust integrated circuit designed by Texas Instruments, primarily used for bidirectional communication in multi-point bus transmission lines. This device is a part of the 3-V to 5.5-V multichannel RS-232 line driver/receiver family, which is specifically engineered to operate with a 3-V to 5.5-V power supply, making it suitable for a wide range of applications that require reliable data transmission with low-voltage operation.
This IC is capable of transmitting data at rates of up to 250 kbit/s, even in harsh industrial environments. Its design includes eight drivers and eight receivers, conforming to the TIA/EIA-232-F standards. The SN75C3243DBRG4 is characterized for operation from -40°C to 85°C, ensuring performance in a broad range of temperature conditions, which is essential for industrial and automotive applications.
Key Features:
- Supply Voltage Range: Operates from a single 3-V to 5.5-V power supply, offering flexibility for various system voltages.
- Transmission Rate: Capable of up to 250 kbit/s, suitable for moderate-speed data communication.
- Driver/Receiver Channels: Includes eight drivers and eight receivers, providing ample channels for complex communication needs.
- Low-Power Consumption: The device features a low-power standby mode, which significantly reduces power consumption when not in active use.
- Electrostatic Discharge (ESD) Protection: Offers an ESD protection of up to 15 kV, enhancing the durability and reliability of the device in electrically noisy environments.
- Temperature Range: Guaranteed operational performance in a wide temperature range, from -40°C to 85°C.
Applications:
The SN75C3243DBRG4 is ideal for applications that require multiple RS-232 ports for communication, such as:
- Industrial control systems
- Point-of-sale (POS) terminals
- Telecommunications equipment
- Data acquisition systems
- Networking equipment
With its robust design and versatile features, the SN75C3243DBRG4 from Texas Instruments is a reliable choice for designers looking to implement RS-232 communications in their systems, ensuring both performance and durability.