EN
  • EN
  • DE
  • IT

SN75C3238EDB

Part No SN75C3238EDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVERS/RECEIVERS WITH ±15-kV ESD (HBM) PROTECTION | IC LINE DRVR/RCVR RS-232 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number SN75C3238E
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256304-SN75C3238EDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C3238EDB CAD Model

Description

The SN75C3238EDB is a state-of-the-art integrated circuit from Texas Instruments, designed for robust serial communication. This device is part of TI's 3-V to 5.5-V multichannel RS-232 line driver/receiver family, which is specifically engineered to operate with a supply voltage range of 3 V to 5.5 V, making it versatile for various applications.

Key Features

  • Supply Voltage Range: Operates from 3 V to 5.5 V, which is suitable for lower power and mixed-voltage systems.
  • Interface: Compliant with the TIA/EIA-232-F Standards, ensuring compatibility with RS-232 systems.
  • Electrostatic Discharge (ESD) Protection: Offers an ESD protection that exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Low Power Consumption: Designed for low-power applications, with a typical supply current of 300 µA, it is ideal for battery-operated and power-sensitive devices.
  • High Data Rate: Supports data rates up to 250 kbit/s, making it suitable for high-speed serial communication.
  • Multiple Drivers and Receivers: Features multiple drivers and receivers, providing the flexibility to support a variety of configurations and applications.

Applications

The SN75C3238EDB is an excellent choice for a wide range of applications that require reliable RS-232 communication. It is commonly used in:

  • Portable and battery-powered electronics
  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Telecommunications equipment
  • Networking equipment and peripherals

Package and Quality

This product comes in a DB package, which is a small-outline integrated circuit (SOIC) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and the SN75C3238EDB is no exception. It is designed to meet the rigorous standards set by the industry, ensuring optimal performance in a wide range of operating conditions.

Conclusion

The SN75C3238EDB by Texas Instruments is a robust, versatile RS-232 line driver/receiver that offers high-speed data transfer, low power consumption, and ESD protection. Its wide supply voltage range and multiple driver/receiver configurations make it an ideal choice for designers looking to implement reliable serial communication in their products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1005 $53.3065
30+ $3.3646 $100.9380
47+ $3.2594 $153.1918
64+ $3.1543 $201.8752
82+ $3.0491 $250.0262
110+ $2.7337 $300.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess