EN
  • EN
  • DE
  • IT

SN74LVT574DBR

Part No SN74LVT574DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3-V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 3.3V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1255913-SN74LVT574DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN74LVT574DBR CAD Model

Description

The SN74LVT574DBR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. It is designed for 3.3-V V<sub>CC operation but has the capability to interface to a 5-V signal environment. The SN74LVT574DBR is a significant component in digital systems, where it is used to store data or as a delay element in synchronous circuits.

Key Features

  • State-of-the-Art BiCMOS Technology: This technology provides a robust platform for high-speed operation while minimizing power consumption.
  • High Drive: The outputs can drive up to 24 mA, making the device suitable for driving high-load applications.
  • 3-State Outputs: The flip-flops feature 3-state outputs to enable them to be used in bus-oriented applications, providing high-impedance states when needed.
  • Edge-Triggered Design: The device captures data on the rising edge of the clock, ensuring that the output changes state in a synchronous manner.
  • Low Voltage Operation: Designed to operate at 3.3V, it is also 5V tolerant, allowing for flexible interfacing with different logic levels.

Applications

The SN74LVT574DBR is versatile and can be used in a wide range of applications including:

  • Temporary data storage
  • Data transfers
  • System control
  • Communication systems
  • Processors and microcontrollers

Package and Quality

The device comes in a DBR package, which is a small-outline integrated circuit. This package is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes. Texas Instruments is known for its commitment to quality, and the SN74LVT574DBR is no exception. It meets or exceeds the standards required for industrial and commercial applications, ensuring reliability and performance.

Environmental and Regulatory Compliance

The SN74LVT574DBR is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes it suitable for use in environmentally sensitive applications and markets that require RoHS compliance.

You May Also Be Interested in

Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess