EN
  • EN
  • DE

SN75C3232DRE4

Part No SN75C3232DRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/2 Transceiver Full RS232 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 75C3232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896841-SN75C3232DRE4
Ultra Librarian 3D Model Ultra Librarian SN75C3232DRE4 CAD Model

Description

Product Overview: SN75C3232DRE4 from Texas Instruments

The SN75C3232DRE4 is a robust, dual-channel RS-232 transceiver from Texas Instruments designed to facilitate serial communication in a variety of applications. This integrated circuit is part of TI's extensive line of interface products and is specifically engineered to meet the stringent requirements of EIA/TIA-232-F standards while operating with a single 3.3V power supply.

Key Features

  • Low-Voltage Operation: The SN75C3232DRE4 operates at a voltage range of 3.0V to 5.5V, making it suitable for low-power and battery-operated systems.
  • High Data Rate: Capable of supporting data rates up to 250 kbit/s, this transceiver is well-suited for high-speed serial communications.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the device can withstand electrostatic discharges up to ±15kV, ensuring reliability and durability in harsh environments.
  • Low Power Consumption: The IC features a low-power shutdown mode that significantly reduces power consumption when not in use, which is ideal for energy-saving applications.
  • Wide Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for use in extreme conditions.

Applications

The SN75C3232DRE4 is versatile and can be used in a variety of applications that require reliable RS-232 communication. These include:

  • Portable or Compact Devices
  • Point-of-Sale (POS) Terminals
  • Telecommunications Equipment
  • Peripheral Devices
  • Networking Equipment
  • Industrial Control Systems

Package and Quality

Encased in a compact 16-pin SOIC package, the SN75C3232DRE4 is designed for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception. It is RoHS compliant and is manufactured under TI's stringent quality control processes to ensure performance and reliability.

Conclusion

Overall, the SN75C3232DRE4 from Texas Instruments is a high-performance, low-voltage RS-232 transceiver that offers reliable serial communication, robust protection features, and low power consumption. Its versatility and durability make it an excellent choice for designers and engineers looking to integrate RS-232 interfaces in their systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7019 $51.8266
33+ $3.0374 $100.2342
51+ $2.9425 $150.0675
71+ $2.8476 $202.1796
91+ $2.7527 $250.4957
122+ $2.4679 $301.0838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess