The SN75C3222EDBRG4 is a robust, dual-line serial port transceiver from Texas Instruments, designed to meet the requirements of the RS-232 communication protocol. This integrated circuit (IC) is a part of the SN75C3222 series, known for their reliability and performance in serial data communication applications.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 250 kbps
- Supply Voltage Range: 3.0 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-20
- ESD Protection: Yes
Applications
The SN75C3222EDBRG4 is suitable for a wide range of applications that require reliable RS-232 data communication. It is commonly used in:
- Point-of-sale (POS) terminals
- Telecommunication systems
- Data acquisition systems
- Industrial control systems
- Networking equipment
Performance and Durability
With its wide operating temperature range and built-in electrostatic discharge (ESD) protection, the SN75C3222EDBRG4 is designed to perform reliably in harsh environments. This makes it an ideal choice for industrial applications where temperature fluctuations and electrical noise are common.
Energy Efficiency
Operating at a low-voltage range, the SN75C3222EDBRG4 is an energy-efficient solution for serial communication. Its low-power requirements help reduce the overall power consumption of the systems in which it is used, contributing to more sustainable electronic designs.
Easy Integration
The surface-mount SSOP-20 package allows for compact board designs and easy integration into various electronic systems. The SN75C3222EDBRG4's small footprint and compatibility with automated assembly processes make it a convenient choice for mass production and modern PCB layouts.
Conclusion
Overall, the SN75C3222EDBRG4 from Texas Instruments represents a reliable and efficient solution for implementing RS-232 communication in a wide array of electronic systems. Its robust feature set ensures that it can meet the needs of demanding applications while maintaining energy efficiency and ease of integration.