The SN75C3222DWR is a robust serial interface IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the 3.3-V RS-232 line driver/receiver family and is engineered to facilitate serial communication in a variety of applications, including industrial, telecommunications, and consumer electronics.
Key Features
- Interface Type: RS-232
- Supply Voltage Range: 3.0 V to 5.5 V
- Data Transfer Rates: Up to 250 kbit/s
- ESD Protection: ±15 kV on Bus-Pin, enhancing the reliability and longevity of the device.
- Number of Drivers/Receivers: 2/2
- Operating Temperature Range: -40°C to 85°C, suitable for industrial environments.
- Package: SOIC-20, providing a compact footprint for space-constrained applications.
Applications
The SN75C3222DWR is versatile in its applications, making it an excellent choice for facilitating RS-232 communications in:
- Point-of-Sale (POS) terminals
- Peripheral devices for computers
- Networking equipment such as routers and switches
- Industrial control systems
- Telecommunication infrastructure
Design and Integration
Designed with a wide supply voltage range and built-in electrostatic discharge (ESD) protection, the SN75C3222DWR ensures a reliable interface even in harsh electrical environments. The device's low-power consumption and reduced footprint make it an ideal choice for portable and battery-operated equipment. The SOIC-20 package allows for efficient PCB layout and easy integration into existing designs.
Quality and Support
As with all Texas Instruments products, the SN75C3222DWR is manufactured to high standards, ensuring quality and performance. Technical support and extensive documentation are available, including datasheets, application notes, and design resources to assist engineers in implementing the SN75C3222DWR into their projects.