EN
  • EN
  • DE

SN75C189ADBRE4

Part No SN75C189ADBRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 14SSOP  /  0/4 Receiver RS232 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 970 mV
Voltage - Supply 4.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 75C189
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261536-SN75C189ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN75C189ADBRE4 CAD Model

Description

The SN75C189ADBRE4 is a highly integrated quad line receiver designed by Texas Instruments, tailored for telecommunications and data communications systems. This advanced line receiver is a crucial component in the realm of signal conditioning, providing reliable interfacing between physical transmission mediums and digital processing units.

Key Features

  • Multiple Receivers: The device includes four independent line receivers in one package, making it a compact and efficient solution for system designs.
  • Low Power Consumption: It operates with a typical supply current of only 1.2 mA, which is ideal for power-sensitive applications.
  • Wide Voltage Range: The SN75C189ADBRE4 can function over a broad range of supply voltages from 4.5 V to 5.5 V, offering flexibility in various system voltages.
  • High Input Impedance: The device features a high input impedance, which minimizes loading on the bus line and allows for more receivers on a single bus.
  • Noise Filtering: It includes input hysteresis to enhance noise immunity and to ensure stable output signals amidst noisy operating conditions.
  • Robust ESD Protection: The line receiver is equipped with electrostatic discharge (ESD) protection circuitry to safeguard against inadvertent electrical spikes.

Applications

The versatility of the SN75C189ADBRE4 makes it suitable for a wide array of applications, including but not limited to:

  • Data terminals
  • Modems
  • Serial data communication
  • Industrial control systems
  • Professional communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75C189ADBRE4 is no exception. This product is designed to meet the rigorous standards of the industry, ensuring long-term performance and dependability for mission-critical systems.

Ordering Information

The SN75C189ADBRE4 is available in a DB (SSOP) package and is specified for operation over the extended industrial temperature range of -40°C to 85°C. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess