The SN75C1154NG4 is a high-performance quadruple line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to satisfy the stringent requirements of serial and parallel data communication systems, particularly in environments where noise immunity and high output drive are critical factors.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 4/0
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Through-Hole
- Package/Case: 16-DIP (0.300", 7.62mm)
- Signaling Rate: Capable of achieving high-speed data rates
- ESD Protection: Features built-in electrostatic discharge protection
Applications
The SN75C1154NG4 is versatile and can be used in a variety of applications, including but not limited to:
- Serial data transmission in telecommunication networks
- Industrial control systems
- Point-of-sale (POS) terminals
- Data acquisition systems
- Network servers and routers
Performance and Durability
Designed for reliability and robust performance, the SN75C1154NG4 offers a high level of immunity to electrical noise, which is a common challenge in industrial environments. The device's wide supply voltage range and operational temperature spectrum ensure that it can function in a variety of settings without performance degradation. The through-hole mounting design also adds to the durability of the product, making it suitable for applications that require long-term reliability.
Quality and Support
As with all Texas Instruments products, the SN75C1154NG4 comes with the assurance of quality. Texas Instruments provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources to facilitate integration into your projects.