EN
  • EN
  • DE

SN75ALS197

Part No SN75ALS197
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE DIFFERENTIAL LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256263-SN75ALS197
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75ALS197 CAD Model

Description

The SN75ALS197 from Texas Instruments is a quintessential component in the realm of digital communications, offering a robust interface solution for multipoint bus transmission lines. This integrated circuit is designed as a differential line driver and receiver pair, making it an invaluable asset for balanced transmission lines.

Key Features

  • Compatibility: The SN75ALS197 is compatible with ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendations V.11 and X.27.
  • Driver Output Capability: Capable of driving up to 60 mA on a terminated transmission line (±2.1V), it ensures reliable data transmission over long distances and in electrically noisy environments.
  • Receiver Input Sensitivity: The receiver can detect signals as low as 200 mV over the common-mode input voltage range of ±12V, providing high immunity to electrical noise.
  • High Data Rates: It supports data rates up to 10 million bits per second, making it suitable for high-speed applications.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against excessive power dissipation that might otherwise damage the driver.

Applications

The SN75ALS197 is widely used in digital communication systems where a balanced line configuration is needed. It is ideal for:

  • Telecommunications equipment
  • Industrial control systems
  • Local area networks (LANs)
  • Data acquisition systems

Product Specifications

Encased in an industry-standard 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), the SN75ALS197 offers a flexible solution for PCB (Printed Circuit Board) design. It operates over a wide supply voltage range from 4.5V to 5.5V, with a typical supply current of 40 mA, making it a versatile choice for various system designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75ALS197 is no exception. Each device is meticulously tested to ensure it meets the high standards expected from a leader in semiconductor manufacturing. With its combination of performance, reliability, and versatility, the SN75ALS197 is the go-to choice for professionals seeking a high-quality differential line driver and receiver.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess