The SN75ALS170ADWRG4 is a robust triple differential bus transceiver designed by Texas Instruments to facilitate bidirectional communication on multipoint bus transmission lines. It is commonly used in applications requiring high-speed data transfer and is suitable for balanced transmission lines.
Key Features
- Interface Type: Differential
- Number of Drivers/Receivers: 3/3
- Signaling Rate: Capable of achieving high data rates
- Supply Voltage: Operates on a single 5V supply
- Power Consumption: Features low-power consumption
- Package: Comes in a wide-body SOIC package
- Temperature Range: Industrial range (-40°C to 85°C)
- Protection: Incorporates protection against electrostatic discharge (ESD)
Applications
The SN75ALS170ADWRG4 is versatile and can be used in various applications, including:
- Telecommunications
- Networking equipment
- Industrial control systems
- Data acquisition systems
Performance and Quality
Designed with reliability in mind, the SN75ALS170ADWRG4 ensures a high level of performance for critical applications. Its differential signaling offers improved noise immunity and robust data integrity. The device also complies with industry standards, reflecting Texas Instruments' commitment to quality and performance.
Environmental Compliance
The SN75ALS170ADWRG4 is manufactured with the environment in mind. It is RoHS compliant, ensuring that it is free from hazardous substances, making it suitable for use in various international markets.
Ordering and Packaging
When ordering the SN75ALS170ADWRG4, it is important to refer to the complete part number, including the suffix, to ensure the correct specifications are met. The device is supplied in tape and reel packaging, which is ideal for automated assembly processes.