EN
  • EN
  • DE

USB4604I-1080HN-T

Part No USB4604I-1080HN-T
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841862-USB4604I-1080HN-T
Ultra Librarian 3D Model Ultra Librarian USB4604I-1080HN-T CAD Model

Description

The USB4604I-1080HN-T is a versatile and high-performance USB 2.0 Hi-Speed Hub Controller from Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced hub controller is designed to enable multiple device connections to a host system, making it an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone hub implementations.

Key Features:

  • USB-IF Compliance: The USB4604I-1080HN-T is fully compliant with the USB 2.0 specification and has been certified by the USB Implementers Forum (USB-IF), ensuring interoperability with a wide range of USB devices.
  • Multi-Port Connectivity: It features four downstream ports that support high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) traffic, catering to various data transfer requirements.
  • Integrated Transceivers: Each downstream port is equipped with an individual USB transceiver to maximize performance and reliability.
  • Port Power Control: The hub controller offers programmable and per-port power control, allowing for energy-efficient operation and the management of power-hungry USB peripherals.
  • Overcurrent Protection: Built-in overcurrent protection safeguards connected devices and the hub itself from electrical surges and short circuits.
  • Multi-TT Architecture: The Multiple Transaction Translator (Multi-TT) architecture ensures high bandwidth performance by managing multiple simultaneous transactions without data bottlenecks.

Product Applications:

The USB4604I-1080HN-T is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • PC and Laptop Accessories
  • Industrial Control Systems
  • Portable Docking Stations
  • USB Peripheral Sharing Devices

Technical Specifications:

The device comes in a compact 64-pin QFN (Quad Flat No-leads) package and operates over the industrial temperature range. It supports an external EEPROM interface for flexible configuration options and can be powered through the host or an external power supply, depending on the application's requirements.

With its robust set of features and Microchip's commitment to quality, the USB4604I-1080HN-T stands as a top-tier solution for expanding USB capabilities in various electronic devices.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2537 $57.7759
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess