EN
  • EN
  • DE

SN75ALS161DWRG4

Part No SN75ALS161DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OCTAL BUS TXRX 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol IEEE 488
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 650mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 065720-SN75ALS161DWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS161DWRG4 CAD Model

Description

Product Overview: SN75ALS161DWRG4 by Texas Instruments

The SN75ALS161DWRG4 is a high-performance, octal general-purpose interface bus transceiver designed by Texas Instruments. This integrated circuit is specifically tailored to meet the rigorous demands of high-speed data transmission systems. The SN75ALS161DWRG4 is particularly suitable for bidirectional communication between data buses and includes features that make it ideal for a wide range of applications in telecommunications, computing, and industrial environments.

Key Features:

  • Compatibility: The device is fully compatible with most TTL circuits, ensuring easy integration into existing designs.
  • Bus-Pin Protection: It includes 3000-Vrms isolation to protect against damage from electrostatic discharge (ESD) and other voltage surges.
  • High-Speed Operation: With its ability to support high-speed data transfer, the SN75ALS161DWRG4 is suitable for applications that require fast and reliable communication.
  • Wide Operating Range: The transceiver operates over a broad temperature range, making it versatile for use in various environments.
  • Power Management: The device features a low-power standby mode, which helps reduce power consumption when the transceiver is not in active use.

Applications:

  • Data bus transceivers for telecommunication and networking equipment
  • Interfacing and data conversion between computing systems
  • High-speed backplane and cable driving
  • Industrial control systems requiring robust data transmission

Technical Specifications:

  • Package: The SN75ALS161DWRG4 comes in a wide-body SOIC package, ensuring it is compact and suitable for surface-mount technology (SMT).
  • Supply Voltage: It operates at a 5V supply voltage, which is standard for TTL-compatible components.
  • Channels: The device features eight bidirectional channels, allowing for simultaneous two-way data communication.
  • Logic Levels: The transceiver supports standard TTL logic levels, providing compatibility with a wide range of digital circuits.

The SN75ALS161DWRG4 by Texas Instruments represents a reliable and efficient solution for high-speed data transfer applications. Its robust design and advanced protection features ensure long-term reliability and performance, making it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess