EN
  • EN
  • DE

ADC08D1000CiYB

Part No ADC08D1000CiYB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description High Performance, Low Power, Dual 8-Bit, 1 GSPS A/D Converter | IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-HLQFP (20x20)
Mounting Style SMD
Family Part Number ADC08D1000
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1139679-ADC08D1000CiYB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08D1000CiYB CAD Model

Description

The ADC08D1000CiYB is a cutting-edge, high-speed, low-power, 8-bit dual analog-to-digital converter (ADC) designed by Texas Instruments. This high-performance ADC is capable of converting analog signals to digital at a remarkable rate of up to 1 Giga samples per second (GSPS). It is particularly suited for applications that require high bandwidth and dynamic performance, such as in radar and satellite communication systems, test equipment, and digital oscilloscopes.

Key Features:

  • High-Speed Operation: With a sampling rate of up to 1 GSPS, this ADC provides fast conversion speeds that are essential for high-speed signal processing applications.
  • Dual Channel: The ADC08D1000CiYB features two ADC cores that allow simultaneous sampling of two channels, which is beneficial for complex signal analysis and for maintaining signal integrity in multi-channel systems.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, with a low power consumption that helps to minimize thermal issues and power-related costs in system designs.
  • Flexible Input Range: The device supports a differential input range that can be adjusted to accommodate various signal amplitudes, providing flexibility for a range of input signals.
  • Output Formatting: The ADC08D1000CiYB offers user-selectable output formats, including offset binary and two's complement, allowing for easy integration with digital signal processors and FPGAs.
  • Integrated Features: It includes an on-chip voltage reference and track-and-hold circuitry, which simplifies the design and reduces external component requirements.

Applications:

  • Radar Systems
  • Satellite Communications
  • Test and Measurement Equipment
  • Digital Oscilloscopes
  • Wireless Infrastructure

The ADC08D1000CiYB is available in a compact 292-BGA (Ball Grid Array) package, making it suitable for space-constrained applications. Its robust performance specifications make it an ideal choice for engineers and designers looking to push the boundaries of speed and precision in their digital data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess