EN
  • EN
  • DE

SN75497N

Part No SN75497N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095262-SN75497N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75497N CAD Model

Description

The SN75497N is a versatile integrated circuit manufactured by Texas Instruments, renowned for its high-quality electronic components. Designed for a wide range of applications, this IC is a key component in driving peripheral loads and managing data communication in electronic systems.

Key Features:

  • Versatile Interface: The SN75497N is designed to interface with a variety of standard logic families, making it a flexible choice for system design.
  • Multiple Drivers: It includes multiple drivers that can be used in parallel for higher current capability or individually for driving separate loads.
  • High Voltage Tolerance: The output stages are capable of withstanding high voltage, which is essential for driving loads that operate at higher voltages than the logic circuits.
  • Protection Features: It comes with built-in protection features such as clamp diodes that safeguard the device from voltage spikes, enhancing its reliability and lifespan.

Applications:

The SN75497N is widely used in digital systems for its ability to drive LEDs, relays, and other peripheral devices. It is also suitable for use in:

  • Microprocessor or microcontroller-based systems
  • Communication interfaces such as RS-232 or RS-485
  • Motor control circuits
  • Power management systems

Technical Specifications:

  • Supply Voltage Range: The IC operates within a specific range of supply voltages, accommodating various logic levels.
  • Output Current: It can deliver a continuous output current to the load, with the capacity to handle peak currents for short durations.
  • Operating Temperature: SN75497N is designed to function over a wide temperature range, making it suitable for industrial applications.

With its robust design and compatibility with multiple logic levels, the SN75497N from Texas Instruments is a reliable choice for engineers and designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess