The SN75464P is a versatile and high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is a part of Texas Instruments' extensive range of power management and interface products, and it is well-suited for a variety of applications across multiple industries.
Key Features
- Dual Peripheral Drivers: The SN75464P is equipped with two independent peripheral drivers that can be used for a wide range of applications, including but not limited to, driving relays, solenoids, and other high-current/high-voltage loads.
- High-Voltage Outputs: This IC is capable of delivering output voltages up to 30V, making it suitable for interfacing with a range of devices that require higher voltage levels.
- High-Current Handling: Each driver of the SN75464P can handle continuous current up to 500mA, which is ideal for driving heavier loads compared to standard logic ICs.
- Input Compatible with Various Logic Levels: The inputs of the SN75464P are compatible with standard TTL and CMOS logic levels, ensuring easy integration with digital systems.
- Protection Features: The device includes built-in clamp diodes for transient suppression, which enhances the reliability and longevity of the IC when driving inductive loads.
Applications
The SN75464P is commonly used in applications requiring the control of high-power devices. Some of these applications include:
- Motor control circuits
- LED displays and light controllers
- Relay drivers
- Line drivers
- Hammer drivers
Quality and Reliability
As with all Texas Instruments products, the SN75464P is designed to meet the highest standards of quality and reliability. It is constructed with the industry's best practices and is thoroughly tested to ensure optimal performance in the most demanding conditions.
Ordering Information
The SN75464P is readily available in a standard 8-pin plastic DIP package, making it easy to handle and integrate into a wide range of electronic assemblies. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their local authorized distributor.