EN
  • EN
  • DE

CBT3245APW

Part No CBT3245APW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Octal bus switch / Bus Switch 1-Element CMOS 8-IN 20-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Mounting Surface Mount
Operating Temp Range -40C to 85C
Package Type TSSOP
Packaging Tube
Pin Count 20
Quiescent Current 3(uA)
Propagation Delay Time 6(ns)
Number of Elements 1
Operating Temperature Classification Industrial
On Resistance 10(ohm)
Number of Bits 8
Low Level Output Current 128(mA)
Logic Family CBT
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4(V)
Operating Supply Voltage (Max) 5.5(V)
High Level Output Current -128(mA)
Win Source Part Number 039850-CBT3245APW
Popularity Medium
Supply and Demand Status Limited
Family Name CBT3245
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CBT3245APW CAD Model

Description

The CBT3245APW is a high-performance integrated circuit from NXP Semiconductors, designed as an 8-bit FET bus switch with a level shifting feature. This component is part of NXP's broad range of bus switches used in applications requiring the efficient transfer of high-speed digital signals. It is particularly suitable for voltage translation and bus isolation.

Key Features

  • High-Speed Switching: The CBT3245APW offers quick switching capabilities which are essential for modern digital applications where high-speed signal propagation is critical.
  • Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage, making it ideal for battery-operated devices.
  • Level Shifting: Capable of shifting between different logic levels, it allows for seamless communication between devices operating at varying voltage domains.
  • 8-bit Bus Interface: The wide bus interface makes this switch adept at handling multiple data lines simultaneously, providing a compact solution for complex digital systems.
  • 5Ω Switch Connection: The low ON resistance of the switch ensures minimal signal distortion and maintains signal integrity across connections.

Applications

The versatility of the CBT3245APW allows it to be used in a variety of applications, including:

  • Bus isolation and multiplexing
  • Signal gating
  • Backplane driving
  • Hot-swap and hot-docking operations
  • Level translation in mixed 3.3V/5V systems

Product Specifications

Encased in a TSSOP20 package, the CBT3245APW operates over a wide temperature range and is compatible with TTL levels. Its bidirectional switch capability with voltage level translation makes it a flexible and reliable choice for interfacing between different logic circuits. With its low crosstalk and high-bandwidth data transmission, the CBT3245APW stands out as a robust solution for high-speed digital switching applications.

For designers and engineers looking for a reliable bus switch that can handle multiple data paths efficiently while offering the benefits of level shifting, the CBT3245APW from NXP is an excellent choice.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,163 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess