EN
  • EN
  • DE

SN75460N

Part No SN75460N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095255-SN75460N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75460N CAD Model

Description

Product Overview: SN75460N from Texas Instruments

The SN75460N is a versatile peripheral driver integrated circuit produced by Texas Instruments, designed to cater to a wide array of applications requiring high-voltage, high-current driver arrays. This device is a part of the 754xx series of peripheral drivers, which are renowned for their reliability and efficiency in driving inductive loads such as relays, solenoids, and other high-current/high-voltage devices.

Key Features

  • Dual-Peripheral Drivers: The SN75460N contains two individual peripheral drivers that can be used in tandem or separately, providing flexibility in application design.
  • High-Voltage Outputs: With an output voltage range capable of handling up to 30V, the SN75460N is well-suited for driving a variety of loads in different voltage scenarios.
  • High-Current Handling: Each driver can source up to 500 mA of current, making it an excellent choice for powering robust actuators and other high-power components.
  • Multiple Configurations: The device can be configured in various ways, including cascading multiple devices for increased channel count or higher current handling capabilities.
  • Protection Features: The SN75460N comes with built-in clamp diodes for inductive transient suppression, safeguarding the device and the load from voltage spikes.

Applications

The SN75460N is adept at managing a diverse range of applications, such as:

  • Driving printers and other computer peripherals
  • Operating relays, solenoids, and other inductive loads
  • Controlling LED displays and other visualization modules
  • Implementing motor controls in automation systems
  • Functioning within automotive contexts for controlling lights, alarms, and more

Technical Specifications

  • Package: The SN75460N is offered in a standard 16-pin plastic DIP (Dual In-line Package).
  • Logic Input Compatibility: It is compatible with a variety of logic families, including TTL, making it easy to interface with microcontrollers and other digital systems.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to 85°C, ensuring stability across a wide range of environmental conditions.

With its robust design and comprehensive features, the SN75460N from Texas Instruments stands out as a reliable choice for engineers and designers looking to integrate high-performance driving capabilities into their systems.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess