EN
  • EN
  • DE

SN75452BPG4

Part No SN75452BPG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRIVER 5.25V 8DIP / Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 2
Input Type Non-Inverting
Output Type Open Collector
Current - Output High, Low -, 300mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 75452
Other Names SN75452BPE4,SN75452BPE4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260205-SN75452BPG4
Ultra Librarian 3D Model Ultra Librarian SN75452BPG4 CAD Model

Description

The SN75452BPG4 is a high-quality peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 75452 series and is known for its reliability and versatility in a wide range of applications.

Key Features

  • Dual Peripheral Drivers: The SN75452BPG4 contains two independent peripheral drivers, which can be used to drive a variety of loads, including relays, solenoids, and other high-current/high-voltage devices.
  • High-Voltage Outputs: With an output voltage range of up to 30V and peak output currents of up to 500 mA, this driver can handle challenging loads with ease.
  • Fast Switching Times: Fast switching times for both rise and fall times ensure efficient operation, which is critical for high-speed applications.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection for the device against high-voltage transients, which is essential for maintaining the longevity and reliability of the circuit.
  • Wide Operating Temperature Range: The SN75452BPG4 is designed to operate over a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.

Applications

The versatility of the SN75452BPG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Motor control circuits
  • Line drivers
  • Logic buffers
  • Power management systems
  • Industrial controls

Package and Quality

The SN75452BPG4 comes in a DIP (Dual In-line Package) form factor, which is widely used and recognized in the industry for easy handling and soldering onto printed circuit boards. Texas Instruments ensures that each device meets rigorous quality standards, providing engineers and designers with a reliable component for their electronic designs.

Conclusion

With its robust performance characteristics and the reputation of Texas Instruments for quality and support, the SN75452BPG4 is an excellent choice for professionals looking for a dependable peripheral driver. Whether for prototyping or mass production, this driver is designed to deliver consistent performance and durability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess