EN
  • EN
  • DE

SN75437ANE

Part No SN75437ANE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD PERIPHERAL DRVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 030483-SN75437ANE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN75437ANE CAD Model

Description

Product Overview: Texas Instruments SN75437ANE

The SN75437ANE is a robust, versatile quadruple peripheral driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is engineered to deliver outstanding performance for a wide range of applications, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • High-Voltage Outputs: The SN75437ANE is capable of handling high-voltage outputs, which makes it suitable for driving a variety of loads, including relays, solenoids, and other high-current devices.
  • High-Current Drive: Each of the four drivers can source up to 1 A of current, providing the necessary power for demanding applications.
  • Integrated Clamp Diodes: To protect against inductive voltage spikes, the device includes output clamp diodes, which are essential for inductive load driving applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system power requirements.
  • Flexible Input Logic: The SN75437ANE is compatible with various input logic levels, ensuring easy integration into digital control systems.

Applications

The SN75437ANE is incredibly versatile, making it suitable for a diverse set of applications:

  • Motor control circuits
  • Relay drivers
  • Line drivers
  • Display drivers (LED and incandescent)
  • Logic buffers

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the SN75437ANE is no exception. It is built to meet the rigorous standards of the electronics industry, ensuring long-term reliability for products that incorporate this driver.

Support and Resources

TI provides comprehensive technical support and resources for the SN75437ANE, including detailed datasheets, application notes, and design tools. These resources are designed to help developers quickly integrate the device into their designs and troubleshoot any issues that may arise.

With its robust design, high-current capability, and the backing of Texas Instruments' support and resources, the SN75437ANE is an excellent choice for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7229 $52.1206
33+ $3.0547 $100.8051
51+ $2.9593 $150.9243
70+ $2.8638 $200.4660
91+ $2.7684 $251.9244
121+ $2.4820 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,113 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess