EN
  • EN
  • DE

SN75374N

Part No SN75374N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC QUAD MOSFET DRIVER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 082444-SN75374N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75374N CAD Model

Description

The SN75374N is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the broad family of hex buffers and drivers that are essential components in a wide array of electronic applications. The SN75374N specifically features a dual peripheral driver configuration that makes it suitable for driving a variety of loads, including relays, solenoids, and other high-current/high-voltage devices.

Key Features

  • High-Voltage Outputs: The SN75374N can handle output voltages that are essential for driving high-power devices, making it highly versatile in its applications.
  • High-Current Driving Capability: With its ability to drive significant current, this device can power devices that require more substantial current inputs without the need for additional components.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection against voltage spikes, enhancing the longevity and reliability of the device.
  • Dual Peripheral Driver: The dual configuration allows for more compact designs by reducing the number of components needed on a circuit board.
  • Wide Range of Operating Temperatures: The SN75374N is designed to operate effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The SN75374N is suitable for a multitude of applications, particularly where there is a need to drive high-current loads. Common uses include:

  • Industrial controls
  • Relay and solenoid drivers
  • Motor drivers
  • Power management systems
  • Automotive applications

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The SN75374N is backed by rigorous testing and quality control processes, ensuring that each device meets TI's high standards. Additionally, customers can access comprehensive technical support and resources, including datasheets, design guides, and application notes, to assist in the integration of the SN75374N into their projects.

For designers and engineers looking for a reliable and efficient solution to drive high-power devices, the SN75374N from Texas Instruments offers a perfect blend of performance, durability, and support.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6801 $52.0806
15+ $7.1221 $106.8315
22+ $6.8996 $151.7912
30+ $6.6770 $200.3100
39+ $6.4544 $251.7216
52+ $5.7868 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,784 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess