EN
  • EN
  • DE

TPIC2603DW

Part No TPIC2603DW
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PWR DRIVER 1:6 24SOIC  /  Power Switch/Driver 1:6 350mA 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tube
Switch Type General Purpose
Number of Outputs 6
Output Configuration Low Side
Interface Serial
Voltage - Load 5.5V ~ 25V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 350mA
Rds On (Typ) 1.7Ohm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number TPIC2603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-10863-5,2156-TPIC2603DW,-296-10863-5,TEXTISTPIC2603DW,296-10863-5-NDR,-296-10863-5-ND,-296-10863-5-NDR,-TPIC2603DW-NDR
Standard Package 25
Win Source Part Number 1019283-TPIC2603DW
Ultra Librarian 3D Model Ultra Librarian TPIC2603DW CAD Model

Description

The TPIC2603DW, crafted by the renowned semiconductor manufacturer Texas Instruments, is a robust, high-performance integrated circuit specifically designed for driving large arrays of light-emitting diodes (LEDs). This device is an optimal solution for applications that require low-power consumption and high-efficiency LED driving capabilities.

Key Features

  • Output Current Regulation: The TPIC2603DW ensures consistent brightness for LEDs by offering precise output current regulation. This feature minimizes variations in light output due to supply voltage fluctuations or varying load conditions.
  • Thermal Shutdown Protection: To safeguard the device and the LEDs it drives, the TPIC2603DW is equipped with thermal shutdown protection, which prevents damage due to overheating.
  • Open Load Detection: This IC can detect open load conditions, which is crucial for maintaining system reliability and preventing potential damage to other components in the circuit.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPIC2603DW operates with low power consumption, making it an ideal choice for battery-powered applications or energy-sensitive projects.
  • Flexible Application: The TPIC2603DW is versatile enough to be used in a variety of LED driving applications, including but not limited to, automotive lighting, industrial signal lights, and consumer electronics.

Technical Specifications

The device is housed in a 20-pin SOIC package, providing a compact footprint while still offering excellent thermal performance. It operates over a wide range of input voltages and is characterized for operation from -40°C to 125°C, making it suitable for harsh environments.

Design and Application

Engineers and designers will find the TPIC2603DW easy to integrate into their designs, thanks to its industry-standard package and interface. Its application notes and comprehensive technical documentation are readily available, ensuring a smooth design-in process and quick time-to-market for products utilizing this IC.

Conclusion

With its combination of power efficiency, robust protection features, and versatile application potential, the TPIC2603DW from Texas Instruments stands out as a top-tier choice for LED driving solutions. Whether for automotive, industrial, or consumer applications, this device promises reliable and efficient performance.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess